MODULE DDR2 SDRAM 1GB 240UDIMM Product overview: MT9HTF12872AZ-80EH1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT9HTF12872AZ-80
Win Source Part Number: 951034-MT9HTF12872AZ
Series: *
Categories: Memory - Modules
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 505-MT9HTF12872AZ-80EH1 | 951034-MT9HTF12872AZ-80EH1 |
| Product Name | 1GB Memory IC and Storage Component | Memory - Modules - MT9HTF12872AZ-80EH1 |
| Memory Category | EEPROM; DDR2 SDRAM; DRAM Chip | |
| Operating Temperature | 0 C (32 F) | |
| Density | 1000000 kbits | |
| Address Bus Width | 72 bits |