MODULE DDR3 SDRAM 2GB 204SODIMM Product overview: MT8JSF25664HZ-1G1D1 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2GB, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-MT8JSF25664HZ-1G
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 505-MT8JSF25664HZ-1G1D1 |
| Product Name | 2GB Memory IC and Storage Component |
| Memory Category | EEPROM; DDR3 SDRAM; DRAM Chip |
| Operating Temperature | 0 C (32 F) |
| Density | 2000000 kbits |
| Address Bus Width | 64 bits |