Micron Technology, Inc. Memory - DDR - MT62F768M64D4ZU-026 WT:B MT62F768M64D4ZU-026 WT:B

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT62F768M64D4ZU-026 WT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT62F768M64D4ZU-026 WT:B
Memory - DDR - MT62F768M64D4ZU-026 WT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT62F768M64D4ZU-026 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT62F768M64D4ZU-026 WT:B
Memory IC and Storage Component 774-MT62F768M64D4ZU-026 WT:B
LPDDR5 48G 768MX64 FBGA QDP Product overview: MT62F768M64D4ZU-026 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F768M64D4ZU- 026 WT:B can be used for catalog matching and distributor lookup.

LPDDR5 48G 768MX64 FBGA QDP Product overview: MT62F768M64D4ZU-026 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F768M64D4ZU-026 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - Mobile LPDDR5 Memory IC 48Gbit Parallel 3.2 GHz

SDRAM - Mobile LPDDR5 Memory IC 48Gbit Parallel 3.2 GHz

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT62F768M64D4ZU-026 WT:B MT62F768M64D4ZU-026 WT:B
Product Name Memory - DDR - MT62F768M64D4ZU-026 WT:B Memory IC and Storage Component Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Density 48000000 kbits 48000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details