IC DRAM 128GBIT PAR 441TFBGA
LPDDR5 128G 2GX64 FBGA Product overview: MT62F2G64D8EK-023 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F2G64D8EK-02
Category: DRAM
Manufacturer: Micron Technology Inc.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT62F2G64D8EK-023WT:B-ND | 774-MT62F2G64D8EK-023 WT:B | MT62F2G64D8EK-023 WT:B | |
| Product Name | Memory | Memory IC and Storage Component | DRAM | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR5 | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | 441-TFBGA | BGA; Box | 441-TFBGA | |
| Address Bus Width | 64 bits |