Micron Technology, Inc. Memory - DDR - MT62F1G64D8CH-031 WT ES:B MT62F1G64D8CH-031 WT ES:B

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT62F1G64D8CH-031 WT ES:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT62F1G64D8CH-031 WT ES:B
Memory - DDR - MT62F1G64D8CH-031 WT ES:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
64Gb Memory IC and Storage Component - 774-MT62F1G64D8CH-031 WT ES:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64Gb Memory IC and Storage Component
774-MT62F1G64D8CH-031 WT ES:B
64Gb Memory IC and Storage Component 774-MT62F1G64D8CH-031 WT ES:B
LPDDR5-6400 1Gx64 (64Gb) Product overview: MT62F1G64D8CH-031 WT ES:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G64D8CH-03 1 WT ES:B can be used for catalog matching and distributor lookup.

LPDDR5-6400 1Gx64 (64Gb) Product overview: MT62F1G64D8CH-031 WT ES:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Gb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Gb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G64D8CH-031 WT ES:B can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron - 80AH8488 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron
80AH8488
Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron 80AH8488
DRAM, 1G X 64BIT, -25 TO 85DEG C; DRAM Type:LPDDR5; DRAM Density:64Gbit; DRAM Memory Configuration:1G x 64bit; Clock Frequency:3.2GHz; Memory Case Style:WFBGA; No. of Pins:496Pins; Supply Voltage Nom:1.05V; Access Time:- RoHS Compliant: Yes

DRAM, 1G X 64BIT, -25 TO 85DEG C; DRAM Type:LPDDR5; DRAM Density:64Gbit; DRAM Memory Configuration:1G x 64bit; Clock Frequency:3.2GHz; Memory Case Style:WFBGA; No. of Pins:496Pins; Supply Voltage Nom:1.05V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT62F1G64D8CH-031 WT ES:B 80AH8488
Product Name Memory - DDR - MT62F1G64D8CH-031 WT ES:B 64Gb Memory IC and Storage Component Dram, 1G X 64Bit, -25 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2364417 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details