Micron Technology, Inc. Memory MT62F1G32D4DS-031 AAT:B

Description
IC DRAM 32GBIT PAR 200WFBGA
Request a Quote
Description
IC DRAM 32GBIT PAR 200WFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lpddr532G1Gx32Fbga is an automotive-grade LPDDR5 SDRAM memory module from Micron, featuring a 512 Meg x 32 configuration. It supports a maximum bandwidth of 12.8 GB/s per channel and operates within a frequency range of 800,Äì5 MHz, with data rates per pin reaching up to 6400 Mb/s. The module is designed for low power consumption, with core and I/O power supplies ranging from 1.70V to 1.95V for V_{DD1} and 1.01V to 1.12V for V_{DD2H}. This product is compliant with AEC-Q100 standards, making it suitable for automotive applications, and it operates effectively across a temperature range of -40°C to +125°C. The device also includes features such as dynamic voltage frequency scaling, partial-array self-refresh, and link protection support. The package is a 315-ball TFBGA, measuring 12.4mm x 15.0mm, and is RoHS compliant. Engineers considering this product should evaluate its specifications against their project requirements, particularly in automotive applications where functional safety and temperature resilience are critical.

Datasheet Summary
Powered by GS/AI

The Lpddr532G1Gx32Fbga is an automotive-grade LPDDR5 SDRAM memory module from Micron, featuring a 512 Meg x 32 configuration. It supports a maximum bandwidth of 12.8 GB/s per channel and operates within a frequency range of 800,Äì5 MHz, with data rates per pin reaching up to 6400 Mb/s. The module is designed for low power consumption, with core and I/O power supplies ranging from 1.70V to 1.95V for V_{DD1} and 1.01V to 1.12V for V_{DD2H}. This product is compliant with AEC-Q100 standards, making it suitable for automotive applications, and it operates effectively across a temperature range of -40°C to +125°C. The device also includes features such as dynamic voltage frequency scaling, partial-array self-refresh, and link protection support. The package is a 315-ball TFBGA, measuring 12.4mm x 15.0mm, and is RoHS compliant. Engineers considering this product should evaluate its specifications against their project requirements, particularly in automotive applications where functional safety and temperature resilience are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT62F1G32D4DS-031AAT:B-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 32GBIT PAR 200WFBGA

IC DRAM 32GBIT PAR 200WFBGA

Buy Now Datasheet
Memory - DDR - MT62F1G32D4DS-031 AAT:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT62F1G32D4DS-031 AAT:B
Memory - DDR - MT62F1G32D4DS-031 AAT:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT62F1G32D4DS-031 AAT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT62F1G32D4DS-031 AAT:B
Memory IC and Storage Component 774-MT62F1G32D4DS-031 AAT:B
LPDDR5 32G 1GX32 FBGA Product overview: MT62F1G32D4DS-031 AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G32D4DS-03 1 AAT:B can be used for catalog matching and distributor lookup.

LPDDR5 32G 1GX32 FBGA Product overview: MT62F1G32D4DS-031 AAT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1G32D4DS-031 AAT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lpddr532G1Gx32Fbga, Tray Rohs Compliant Micron - 80AH8482 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr532G1Gx32Fbga, Tray Rohs Compliant Micron
80AH8482
Lpddr532G1Gx32Fbga, Tray Rohs Compliant Micron 80AH8482
LPDDR532G1GX32FBGA, TRAY ROHS COMPLIANT: YES

LPDDR532G1GX32FBGA, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT62F1G32D4DS-031AAT:B-ND 774-MT62F1G32D4DS-031 AAT:B 80AH8482
Product Name Memory Memory - DDR - MT62F1G32D4DS-031 AAT:B Memory IC and Storage Component Lpddr532G1Gx32Fbga, Tray Rohs Compliant Micron
Memory Category DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 200-WFBGA BGA; Box
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details