Micron Technology, Inc. Memory - DDR - MT62F1536M64D8CH-036 WT:A MT62F1536M64D8CH-036 WT:A

Description
Series: * Categories: Memory
Request a Quote
Description
Series: * Categories: Memory
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT62F1536M64D8CH-036 WT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT62F1536M64D8CH-036 WT:A
Memory - DDR - MT62F1536M64D8CH-036 WT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
2.75GHZ Memory IC and Storage Component - 774-MT62F1536M64D8CH-036 WT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.75GHZ Memory IC and Storage Component
774-MT62F1536M64D8CH-036 WT:A
2.75GHZ Memory IC and Storage Component 774-MT62F1536M64D8CH-036 WT:A
IC FLASH 96GBIT 2.75GHZ Product overview: MT62F1536M64D8CH-036 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1536M64D8CH -036 WT:A can be used for catalog matching and distributor lookup.

IC FLASH 96GBIT 2.75GHZ Product overview: MT62F1536M64D8CH-036 WT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1536M64D8CH-036 WT:A can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 96GBIT 2.75GHZ

IC FLASH 96GBIT 2.75GHZ

Supplier's Site
Integrated Circuits (ICs) - Memory MT62F1536M64D8CH-036 WT:A
IC FLASH 96GBIT 2.75GHZ

IC FLASH 96GBIT 2.75GHZ

Supplier's Site
SDRAM - Mobile LPDDR5 Memory IC 96Gbit 2.75 GHz

SDRAM - Mobile LPDDR5 Memory IC 96Gbit 2.75 GHz

Buy Now
Dram, 1.5G X 64Bit, -25 To 85Deg C; Dram Type Micron - 80AH8496 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1.5G X 64Bit, -25 To 85Deg C; Dram Type Micron
80AH8496
Dram, 1.5G X 64Bit, -25 To 85Deg C; Dram Type Micron 80AH8496
DRAM, 1.5G X 64BIT, -25 TO 85DEG C; DRAM Type:LPDDR5; DRAM Density:96Gbit; DRAM Memory Configuration:1.5G x 64bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:-; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 1.5G X 64BIT, -25 TO 85DEG C; DRAM Type:LPDDR5; DRAM Density:96Gbit; DRAM Memory Configuration:1.5G x 64bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:-; Supply Voltage Nom:-; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT62F1536M64D8CH-036 WT:A MT62F1536M64D8CH-036 WT:A MT62F1536M64D8CH-036 WT:A MT62F1536M64D8CH-036 WT:A 80AH8496
Product Name Memory - DDR - MT62F1536M64D8CH-036 WT:A 2.75GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Dram, 1.5G X 64Bit, -25 To 85Deg C; Dram Type Micron
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Flash Flash; Non-Volatile Flash; FLASH DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 457780-5790 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - IS42S16160D-7BL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 256000 kbits
View Details