Micron Technology, Inc. Memory IC and Storage Component MT62F1536M32D4DS-031 RS WT:B

Description
LPDDR5 48G X32 TFBGA Product overview: MT62F1536M32D4DS-031 RS WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1536M32D4DS -031 RS WT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LPDDR5 48G X32 TFBGA Product overview: MT62F1536M32D4DS-031 RS WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1536M32D4DS -031 RS WT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT62F1536M32D4DS-031 RS WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT62F1536M32D4DS-031 RS WT:B
Memory IC and Storage Component 774-MT62F1536M32D4DS-031 RS WT:B
LPDDR5 48G X32 TFBGA Product overview: MT62F1536M32D4DS-031 RS WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1536M32D4DS -031 RS WT:B can be used for catalog matching and distributor lookup.

LPDDR5 48G X32 TFBGA Product overview: MT62F1536M32D4DS-031 RS WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT62F1536M32D4DS-031 RS WT:B can be used for catalog matching and distributor lookup.

Supplier's Site
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Memory - 557-MT62F1536M32D4DS-031RSWT:B-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 48GBIT LVSTL 315TFBGA

IC DRAM 48GBIT LVSTL 315TFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT62F1536M32D4DS-031 RS WT:B 557-MT62F1536M32D4DS-031RSWT:B-ND
Product Name Memory IC and Storage Component DRAM Memory
Memory Category Volatile; DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 457780-4830 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details