Micron Technology, Inc. Memory MT61M256M32JE-12 NIT:A

Description
IC DRAM 8GBIT POD 180FBGA
Request a Quote Datasheet
Description
IC DRAM 8GBIT POD 180FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT61M256M32JE-12NIT:A-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 8GBIT POD 180FBGA

IC DRAM 8GBIT POD 180FBGA

Buy Now Datasheet
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8480 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8480
Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8480
DRAM, 256M X 32BIT, -40 TO 95DEG C; DRAM Type:GDDR6; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:180Pins; Supply Voltage Nom:1.25V; Access Time:-; Product Range:-RoHS Compliant: Yes

DRAM, 256M X 32BIT, -40 TO 95DEG C; DRAM Type:GDDR6; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:180Pins; Supply Voltage Nom:1.25V; Access Time:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 557-MT61M256M32JE-12NIT:A-ND 80AH8480
Product Name Memory Dram, 256M X 32Bit, -40 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type 180-TFBGA FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 593995-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers