Micron Technology, Inc. Memory MT61M256M32JE-12 AAT:A

Description
SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.5GHz 180-FBGA (12x14)
Request a Quote Datasheet
Description
SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.5GHz 180-FBGA (12x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT61M256M32JE-12AAT:A-ND - DigiKey
Thief River Falls, MN, United States
SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.5GHz 180-FBGA (12x14)

SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.5GHz 180-FBGA (12x14)

Buy Now Datasheet
Memory - RAM - MT61M256M32JE-12 AAT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT61M256M32JE-12 AAT:A
Memory - RAM - MT61M256M32JE-12 AAT:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -40°C ~ 105°C Features: SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel Package: Tray Package: 180-TFBGA Mounting: Surface Mount Family Name: MT61M256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1260 HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -40°C ~ 105°C
Features: SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel
Package: Tray
Package: 180-TFBGA
Mounting: Surface Mount
Family Name: MT61M256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1260
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-MT61M256M32JE-12 AAT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT61M256M32JE-12 AAT:A
Memory IC and Storage Component 774-MT61M256M32JE-12 AAT:A
IC RAM 8GBIT PAR 180FBGA Product overview: MT61M256M32JE-12 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT61M256M32JE-12 AAT:A can be used for catalog matching and distributor lookup.

IC RAM 8GBIT PAR 180FBGA Product overview: MT61M256M32JE-12 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT61M256M32JE-12 AAT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT61M256M32JE-12 AAT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT61M256M32JE-12 AAT:A
Integrated Circuits (ICs) - Memory - Memory MT61M256M32JE-12 AAT:A
IC RAM 8GBIT PAR 180FBGA

IC RAM 8GBIT PAR 180FBGA

Supplier's Site
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8478 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8478
Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8478
DRAM, 256M X 32BIT, -40 TO 105DEG C; DRAM Type:GDDR6; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:1.5GHz; Memory Case Style:FBGA; No. of Pins:180Pins; Supply Voltage Nom:1.25V; Access Time:- RoHS Compliant: Yes

DRAM, 256M X 32BIT, -40 TO 105DEG C; DRAM Type:GDDR6; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:1.5GHz; Memory Case Style:FBGA; No. of Pins:180Pins; Supply Voltage Nom:1.25V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC RAM 8GBIT PARALLEL 180FBGA

IC RAM 8GBIT PARALLEL 180FBGA

Supplier's Site Datasheet
SGRAM - GDDR6 Memory IC 8Gbit Parallel 1.5 GHz 180-FBGA (12x14)

SGRAM - GDDR6 Memory IC 8Gbit Parallel 1.5 GHz 180-FBGA (12x14)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT61M256M32JE-12AAT:A-ND 774-MT61M256M32JE-12 AAT:A MT61M256M32JE-12 AAT:A 80AH8478 MT61M256M32JE-12 AAT:A MT61M256M32JE-12 AAT:A
Product Name Memory Memory - RAM - MT61M256M32JE-12 AAT:A Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Dram, 256M X 32Bit, -40 To 105Deg C; Dram Type Micron Memory Memory
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 180-TFBGA BGA; Tray FBGA BGA; 180-TFBGA
Supply Voltage 1.21V ~ 1.29V 1.21V ~ 1.29V Surface Mount 1.21V ~ 1.29V
Memory Category Volatile Volatile DRAM Chip RAM RAM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers