IC DRAM 16GBIT PARALLEL 180FBGA
IC DRAM 16GBIT PARALLEL 180FBGA
SGRAM - GDDR6 Memory IC 16Gbit Parallel 8 GHz 180-FBGA (12x14)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT61K512M32KPA-16:B TR | MT61K512M32KPA-16:B TR | MT61K512M32KPA-16:B TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 8000 MHz | ||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |