Micron Technology, Inc. Memory MT61K256M32JE-14:A

Description
SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.75GHz 180-FBGA (12x14)
Request a Quote Datasheet
Description
SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.75GHz 180-FBGA (12x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT61K256M32JE-14:A-ND - DigiKey
Thief River Falls, MN, United States
SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.75GHz 180-FBGA (12x14)

SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.75GHz 180-FBGA (12x14)

Buy Now Datasheet
1.75GHZ Memory IC and Storage Component - 774-MT61K256M32JE-14:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.75GHZ Memory IC and Storage Component
774-MT61K256M32JE-14:A
1.75GHZ Memory IC and Storage Component 774-MT61K256M32JE-14:A
IC RAM 8GBIT PAR 1.75GHZ 180FBGA Product overview: MT61K256M32JE-14:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT61K256M32JE-14 :A can be used for catalog matching and distributor lookup.

IC RAM 8GBIT PAR 1.75GHZ 180FBGA Product overview: MT61K256M32JE-14:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT61K256M32JE-14:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - MT61K256M32JE-14:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT61K256M32JE-14:A
Memory - RAM - MT61K256M32JE-14:A
Manufacturer: Micron Technology Inc. Features: Memory IC 1.75 GHz Package: Tray Family Name: MT61K256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1260 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Features: Memory IC 1.75 GHz
Package: Tray
Family Name: MT61K256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071

Buy Now Datasheet
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron - 80AH8475 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron
80AH8475
Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron 80AH8475
DRAM, 256M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR6; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:180Pins; Supply Voltage Nom:1.35V; Access Time:-; Product Range:- RoHS Compliant: Yes

DRAM, 256M X 32BIT, 0 TO 95DEG C; DRAM Type:GDDR6; DRAM Density:8Gbit; DRAM Memory Configuration:256M x 32bit; Clock Frequency:-; Memory Case Style:FBGA; No. of Pins:180Pins; Supply Voltage Nom:1.35V; Access Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC RAM 8GBIT PAR 1.75GHZ 180FBGA

IC RAM 8GBIT PAR 1.75GHZ 180FBGA

Supplier's Site Datasheet
Memory - MT61K256M32JE-14:A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SGRAM - GDDR6 Memory IC 8Gbit Parallel 1.75 GHz 180-FBGA (12x14)

SGRAM - GDDR6 Memory IC 8Gbit Parallel 1.75 GHz 180-FBGA (12x14)

Buy Now Datasheet
IC RAM 8GBIT PARALLEL 180FBGA

IC RAM 8GBIT PARALLEL 180FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT61K256M32JE-14:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT61K256M32JE-14:A
Integrated Circuits (ICs) - Memory - Memory MT61K256M32JE-14:A
IC RAM 8GBIT PAR 1.75GHZ 180FBGA

IC RAM 8GBIT PAR 1.75GHZ 180FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT61K256M32JE-14:A-ND 774-MT61K256M32JE-14:A 80AH8475 MT61K256M32JE-14:A MT61K256M32JE-14:A MT61K256M32JE-14:A MT61K256M32JE-14:A
Product Name Memory 1.75GHZ Memory IC and Storage Component Memory - RAM - MT61K256M32JE-14:A Dram, 256M X 32Bit, 0 To 95Deg C; Dram Type Micron Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 180-TFBGA BGA; Tray FBGA 180-TFBGA BGA; 180-TFBGA
Supply Voltage 1.31V ~ 1.39V 1.31V ~ 1.39V 1.31V ~ 1.39V 1.31V ~ 1.39V Surface Mount
Memory Category Volatile DRAM Chip SGRAM - GDDR6 RAM RAM Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 6116LA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details