Micron Technology, Inc. 1.75GHZ Memory IC and Storage Component MT61K256M32JE-14:A TR

Description
IC RAM 8GBIT PAR 1.75GHZ 180FBGA Product overview: MT61K256M32JE-14:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT61K256M32JE-14 :A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RAM 8GBIT PAR 1.75GHZ 180FBGA Product overview: MT61K256M32JE-14:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT61K256M32JE-14 :A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75GHZ Memory IC and Storage Component - 774-MT61K256M32JE-14:A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.75GHZ Memory IC and Storage Component
774-MT61K256M32JE-14:A TR
1.75GHZ Memory IC and Storage Component 774-MT61K256M32JE-14:A TR
IC RAM 8GBIT PAR 1.75GHZ 180FBGA Product overview: MT61K256M32JE-14:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT61K256M32JE-14 :A TR can be used for catalog matching and distributor lookup.

IC RAM 8GBIT PAR 1.75GHZ 180FBGA Product overview: MT61K256M32JE-14:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.75GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT61K256M32JE-14:A TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT61K256M32JE-14:ATR-ND - DigiKey
Thief River Falls, MN, United States
SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.75GHz 180-FBGA (12x14)

SGRAM - GDDR6 Memory IC 8Gb (256M x 32) Parallel 1.75GHz 180-FBGA (12x14)

Buy Now Datasheet
Memory - RAM - MT61K256M32JE-14:A TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT61K256M32JE-14:A TR
Memory - RAM - MT61K256M32JE-14:A TR
Manufacturer: Micron Technology Inc. Features: Memory IC 1.75 GHz Package: Reel - TR Family Name: MT61K256 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Features: Memory IC 1.75 GHz
Package: Reel - TR
Family Name: MT61K256
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0071

Buy Now Datasheet
IC RAM 8GBIT PARALLEL 180FBGA

IC RAM 8GBIT PARALLEL 180FBGA

Supplier's Site Datasheet
SGRAM - GDDR6 Memory IC 8Gbit Parallel 1.75 GHz 180-FBGA (12x14)

SGRAM - GDDR6 Memory IC 8Gbit Parallel 1.75 GHz 180-FBGA (12x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT61K256M32JE-14:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT61K256M32JE-14:A TR
Integrated Circuits (ICs) - Memory - Memory MT61K256M32JE-14:A TR
IC RAM 8GBIT PAR 1.75GHZ 180FBGA

IC RAM 8GBIT PAR 1.75GHZ 180FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT61K256M32JE-14:A TR MT61K256M32JE-14:ATR-ND MT61K256M32JE-14:A TR MT61K256M32JE-14:A TR MT61K256M32JE-14:A TR
Product Name 1.75GHZ Memory IC and Storage Component Memory Memory - RAM - MT61K256M32JE-14:A TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile RAM RAM Volatile
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tape & Reel (TR) 180-TFBGA BGA; 180-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 627554400A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details