Micron Technology, Inc. Integrated Circuits (ICs) - Memory - Memory MT60B4G4HB-56B:G

Description
DDR5 16G 4GX4 FBGA
Datasheet
Description
DDR5 16G 4GX4 FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT60B4G4HB-56B:G
Integrated Circuits (ICs) - Memory - Memory MT60B4G4HB-56B:G
DDR5 16G 4GX4 FBGA

DDR5 16G 4GX4 FBGA

Supplier's Site
Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron - 32AK9436 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron
32AK9436
Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron 32AK9436
DRAM, 4G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:4G x 4bit; Clock Frequency:2.8GHz; Memory Case Style:FBGA; No. of Pins:82Pins; Supply Voltage Nom:1.1V; Access Time:357ps; Product Range:

DRAM, 4G X 4BIT, 0 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:4G x 4bit; Clock Frequency:2.8GHz; Memory Case Style:FBGA; No. of Pins:82Pins; Supply Voltage Nom:1.1V; Access Time:357ps; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number MT60B4G4HB-56B:G 32AK9436
Product Name Integrated Circuits (ICs) - Memory - Memory Dram, 4G X 4Bit, 0 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip
Data Rate 2800 MHz
Access Time 0.3570 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 925 904 553 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers