Micron Technology, Inc. DRAM MT60B2G8HB-56B:G

Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Memory IC and Storage Component - 774-MT60B2G8HB-56B:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT60B2G8HB-56B:G
Memory IC and Storage Component 774-MT60B2G8HB-56B:G
DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-56B:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-56B:G can be used for catalog matching and distributor lookup.

DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-56B:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-56B:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT60B2G8HB-56B:G
Integrated Circuits (ICs) - Memory - Memory MT60B2G8HB-56B:G
DDR5 16G 2GX8 FBGA

DDR5 16G 2GX8 FBGA

Supplier's Site
Dram, 2G X 8Bit, 0 To 95Deg C; Dram Type Micron - 32AK9435 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 8Bit, 0 To 95Deg C; Dram Type Micron
32AK9435
Dram, 2G X 8Bit, 0 To 95Deg C; Dram Type Micron 32AK9435
DRAM, 2G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:2.8GHz; Memory Case Style:FBGA; No. of Pins:82Pins; Supply Voltage Nom:1.1V; Access Time:357ps; Product Range:

DRAM, 2G X 8BIT, 0 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:2.8GHz; Memory Case Style:FBGA; No. of Pins:82Pins; Supply Voltage Nom:1.1V; Access Time:357ps; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT60B2G8HB-56B:G MT60B2G8HB-56B:G 32AK9435
Product Name DRAM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Dram, 2G X 8Bit, 0 To 95Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip
Access Time 16 ns 0.3570 ns
Operating Temperature 0 to 95 C (32 to 203 F)
Package Type BGA; Box 2.8 GHz FBGA
Cycle Time 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details