Micron Technology, Inc. DRAM MT60B2G8HB-52B IT:G

Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: DRAM Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Memory IC and Storage Component - 774-MT60B2G8HB-52B IT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT60B2G8HB-52B IT:G
Memory IC and Storage Component 774-MT60B2G8HB-52B IT:G
DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-52B IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-52B IT:G can be used for catalog matching and distributor lookup.

DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-52B IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-52B IT:G can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron - 32AK9434 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron
32AK9434
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron 32AK9434
DRAM, 2G X 8BIT, -40 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:2.6GHz; Memory Case Style:FBGA; No. of Pins:82Pins; Supply Voltage Nom:1.1V; Access Time:384ps

DRAM, 2G X 8BIT, -40 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:2.6GHz; Memory Case Style:FBGA; No. of Pins:82Pins; Supply Voltage Nom:1.1V; Access Time:384ps

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-MT60B2G8HB-52B IT:G 32AK9434
Product Name DRAM Memory IC and Storage Component Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron
Package Type Box FBGA
Memory Category DRAM Chip
Data Rate 2600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers