Micron Technology, Inc. Memory IC and Storage Component MT60B2G8HB-48B IT:A

Description
DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-48B IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-48B IT:A can be used for catalog matching and distributor lookup.
Request a Quote
Description
DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-48B IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-48B IT:A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT60B2G8HB-48B IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT60B2G8HB-48B IT:A
Memory IC and Storage Component 774-MT60B2G8HB-48B IT:A
DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-48B IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-48B IT:A can be used for catalog matching and distributor lookup.

DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-48B IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-48B IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Category: DRAM Manufacturer: Micron Technology Inc.

Category: DRAM
Manufacturer: Micron Technology Inc.

Buy Now
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron - 48AK5446 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron
48AK5446
Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron 48AK5446
DRAM, 2G X 8BIT, -40 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:2.4GHz; Memory Case Style:FBGA; No. of Pins:82Pins; Supply Voltage Nom:1.1V; Access Time:416ps

DRAM, 2G X 8BIT, -40 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:2G x 8bit; Clock Frequency:2.4GHz; Memory Case Style:FBGA; No. of Pins:82Pins; Supply Voltage Nom:1.1V; Access Time:416ps

Supplier's Site
Dram, 2G X 8Bit, -40 To 95Deg C Rohs Compliant Micron - 51AK1397 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 2G X 8Bit, -40 To 95Deg C Rohs Compliant Micron
51AK1397
Dram, 2G X 8Bit, -40 To 95Deg C Rohs Compliant Micron 51AK1397
DRAM, 2G X 8BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

DRAM, 2G X 8BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT60B2G8HB-48B IT:A 48AK5446 51AK1397
Product Name Memory IC and Storage Component DRAM Dram, 2G X 8Bit, -40 To 95Deg C; Dram Type Micron Dram, 2G X 8Bit, -40 To 95Deg C Rohs Compliant Micron
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip
Access Time 16 ns 0.4160 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
Address Bus Width 8 bits
Package Type BGA; Box FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details