DDR5 16G 2GX8 FBGA Product overview: MT60B2G8HB-48B:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B2G8HB-48B:A
Category: DRAM
Manufacturer: Micron Technology Inc.
DDR5 16G 2GX8 FBGA ROHS COMPLIANT: YES
DRAM, 2G X 8BIT, 0 TO 95DEG C
DDR5 16G 2GX8 FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT60B2G8HB-48B:A | 40AJ0884 | 82AJ0648 | MT60B2G8HB-48B:A | MT60B2G8HB-48B:A | |
| Product Name | Memory IC and Storage Component | DRAM | Ddr5 16G 2Gx8 Fbga Rohs Compliant Micron | Dram, 2G X 8Bit, 0 To 95Deg C Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR5 | ||
| Access Time | 16 ns | 16 ns | ||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||||
| Address Bus Width | 8 bits |