DDR5 16G 1GX16 FBGA Product overview: MT60B1G16HC-48B IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B1G16HC-48B IT:A can be used for catalog matching and distributor lookup.
Category: DRAM
Manufacturer: Micron Technology Inc.
DRAM, 1G X 16BIT, -40 TO 95DEG C; DRAM Type:DDR5; DRAM Density:16Gbit; DRAM Memory Configuration:1G x 16bit; Clock Frequency:2.4GHz; Memory Case Style:FBGA; No. of Pins:102Pins; Supply Voltage Nom:1.1V; Access Time:416ps
DRAM, 1G X 16BIT, -40 TO 95DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT60B1G16HC-48B IT:A | MT60B1G16HC-48B IT:A | 48AK5445 | 51AK1395 | |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Dram, 1G X 16Bit, -40 To 95Deg C; Dram Type Micron | Dram, 1G X 16Bit, -40 To 95Deg C Rohs Compliant Micron |
| Memory Category | Volatile; DRAM Chip | SDRAM - DDR5 | DRAM Chip | DRAM Chip | |
| Access Time | 16 ns | 16 ns | 0.4160 ns | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Address Bus Width | 16 bits | ||||
| Package Type | BGA; Box | 102-VFBGA | FBGA |