Category: DRAM
Manufacturer: Micron Technology Inc.
DDR5 16G 1GX16 FBGA Product overview: MT60B1G16HC-48B:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT60B1G16HC-48B:
DDR5 16G 1GX16 FBGA
DDR5 16G 1GX16 FBGA ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT60B1G16HC-48B:A | MT60B1G16HC-48B:A | MT60B1G16HC-48B:A | 40AJ0883 | |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Ddr5 16G 1Gx16 Fbga Rohs Compliant Micron |
| Memory Category | Volatile; DRAM Chip | SDRAM - DDR5 | Volatile; DRAM Chip | ||
| Access Time | 16 ns | 16 ns | |||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Address Bus Width | 16 bits |