SRAM Chip Sync Quad 3.3V 2M-bit 64K x 36 5ns 100-Pin TQFP T/R
IC SRAM 2MBIT PAR 100TQFP Product overview: MT58L64L36PT-10TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L36PT-10T
SRAM - Standard Memory IC 2Mbit Parallel 100 MHz 5 ns 100-TQFP (14x20.1)
SRAM SYNC QUAD 2M-BIT 64KX36
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT58L64L36PT-10TR | 774-MT58L64L36PT-10TR | MT58L64L36PT-10TR | MT58L64L36PT-10TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Package Type | QFP; QFP100 | QFP; Bulk | QFP; 100-LQFP | |
| Access Time | 5 ns | 5 ns |