Micron Technology, Inc. Memory - MT58L64L32FT-8.5 MT58L64L32FT-8.5

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1227832-MT58L64L32FT -8.5 Manufacturer Homepage: www.micron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1227832-MT58L64L32FT -8.5 Manufacturer Homepage: www.micron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT58L64L32FT-8.5 - 1227832-MT58L64L32FT-8.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - MT58L64L32FT-8.5
1227832-MT58L64L32FT-8.5
Memory - MT58L64L32FT-8.5 1227832-MT58L64L32FT-8.5
Manufacturer: Micron Technology Inc. Win Source Part Number: 1227832-MT58L64L32FT -8.5 Manufacturer Homepage: www.micron.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1227832-MT58L64L32FT-8.5
Manufacturer Homepage: www.micron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-MT58L64L32FT-8.5
Memory IC and Storage Component 774-MT58L64L32FT-8.5
IC SRAM 2MBIT PAR 100TQFP Product overview: MT58L64L32FT-8.5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L32FT-8.5 can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PAR 100TQFP Product overview: MT58L64L32FT-8.5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L64L32FT-8.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT58L64L32FT-8.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT58L64L32FT-8.5
Integrated Circuits (ICs) - Memory - Memory MT58L64L32FT-8.5
IC SRAM 2MBIT PAR 100TQFP

IC SRAM 2MBIT PAR 100TQFP

Supplier's Site
Memory - MT58L64L32FT-8.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Standard Memory IC 2Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20.1)

SRAM - Standard Memory IC 2Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20.1)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1227832-MT58L64L32FT-8.5 774-MT58L64L32FT-8.5 MT58L64L32FT-8.5 MT58L64L32FT-8.5
Product Name Memory - MT58L64L32FT-8.5 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 8.5 ns 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B104LA-BA45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details