Micron Technology, Inc. Memory IC and Storage Component MT58L128L36P1F-5

Description
IC SRAM 4MBIT PARALLEL 165FBGA Product overview: MT58L128L36P1F-5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L128L36P1F-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT PARALLEL 165FBGA Product overview: MT58L128L36P1F-5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L128L36P1F-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT58L128L36P1F-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT58L128L36P1F-5
Memory IC and Storage Component 774-MT58L128L36P1F-5
IC SRAM 4MBIT PARALLEL 165FBGA Product overview: MT58L128L36P1F-5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L128L36P1F-5 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 165FBGA Product overview: MT58L128L36P1F-5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L128L36P1F-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1172715-MT58L128L36P1F-5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1172715-MT58L128L36P1F-5
Integrated Circuits (ICs) - Memory 1172715-MT58L128L36P1F-5
Win Source Part Number: 1172715-MT58L128L36P 1F-5 Category: Integrated Circuits (ICs)>Memory Series: SYNCBURST™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (128K x 36) Access Time: 2.8 ns Voltage - Supply: 3.135V ~ 3.6V Package / Case: 165-TBGA Supplier Device Package: 165-FBGA (13x15) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT58L128L36P1F5; ECCN: 3A991B2A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041 Mfr: Micron Technology Inc. Other Names: CYPMCNMT58L128L36P1F -5,2156-MT58L128L36P 1F-5 RoHS Status: RoHS non-compliant

Win Source Part Number: 1172715-MT58L128L36P1F-5
Category: Integrated Circuits (ICs)>Memory
Series: SYNCBURST™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (128K x 36)
Access Time: 2.8 ns
Voltage - Supply: 3.135V ~ 3.6V
Package / Case: 165-TBGA
Supplier Device Package: 165-FBGA (13x15)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT58L128L36P1F5;
ECCN: 3A991B2A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041
Mfr: Micron Technology Inc.
Other Names: CYPMCNMT58L128L36P1F-5,2156-MT58L128L36P1F-5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - MT58L128L36P1F-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 200 MHz 2.8 ns 165-FBGA (13x15)

SRAM Memory IC 4Mbit Parallel 200 MHz 2.8 ns 165-FBGA (13x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - MT58L128L36P1F-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
MT58L128L36P1F-5
Integrated Circuits (ICs) - Memory MT58L128L36P1F-5
IC SRAM 4MBIT PARALLEL 165FBGA

IC SRAM 4MBIT PARALLEL 165FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT58L128L36P1F-5 1172715-MT58L128L36P1F-5 MT58L128L36P1F-5 MT58L128L36P1F-5
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 2.8 ns 2.8 ns 2.8 ns 2.8 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Bulk BGA; 165-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details