IC SRAM 4MBIT PAR 100TQFP Product overview: MT58L128L36F1T-8.5 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT58L128L36F1T-8
SRAM - Standard Memory IC 4Mbit Parallel 100 MHz 8.5 ns 100-TQFP (14x20.1)
CACHE SRAM, 128KX36, 8.5NS PQFP1
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT58L128L36F1T-8.5 | MT58L128L36F1T-8.5 | MT58L128L36F1T-8.5 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Access Time | 8.5 ns | 8.5 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |