Micron Technology, Inc. Memory MT58L128L32D1F-6

Description
SRAM Memory IC 4Mbit Parallel 166 MHz 3.5 ns 165-FBGA (13x15)
Description
SRAM Memory IC 4Mbit Parallel 166 MHz 3.5 ns 165-FBGA (13x15)
Datasheet
Datasheet Summary
Powered by GS/AI

The MT58L128L32D1F-6 is a 4Mb synchronous SRAM memory device from Quarktwin Technology Ltd., featuring a configuration of 128K x 32 bits. It operates at a voltage of 3.3V and supports fast access times of 4.0 ns with a maximum clock frequency of 166 MHz. The device includes pipelined inputs and a double-cycle deselect feature, allowing for efficient data handling in high-speed applications. This SRAM is designed with a separate output buffer supply, enabling low capacitive bus loading and facilitating depth expansion through multiple chip enable inputs. It supports individual byte write control and global write capabilities, making it suitable for applications requiring flexible data manipulation. The device also incorporates a snooze mode for reduced power consumption during standby. The MT58L128L32D1F-6 is packaged in a 165-pin FBGA format, which is ideal for compact designs. It is suitable for use in various systems, including those utilizing Pentium and PowerPC architectures, and is applicable in 16-, 32-, and 36-bit wide applications.

Datasheet Summary
Powered by GS/AI

The MT58L128L32D1F-6 is a 4Mb synchronous SRAM memory device from Quarktwin Technology Ltd., featuring a configuration of 128K x 32 bits. It operates at a voltage of 3.3V and supports fast access times of 4.0 ns with a maximum clock frequency of 166 MHz. The device includes pipelined inputs and a double-cycle deselect feature, allowing for efficient data handling in high-speed applications. This SRAM is designed with a separate output buffer supply, enabling low capacitive bus loading and facilitating depth expansion through multiple chip enable inputs. It supports individual byte write control and global write capabilities, making it suitable for applications requiring flexible data manipulation. The device also incorporates a snooze mode for reduced power consumption during standby. The MT58L128L32D1F-6 is packaged in a 165-pin FBGA format, which is ideal for compact designs. It is suitable for use in various systems, including those utilizing Pentium and PowerPC architectures, and is applicable in 16-, 32-, and 36-bit wide applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT58L128L32D1F-6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 166 MHz 3.5 ns 165-FBGA (13x15)

SRAM Memory IC 4Mbit Parallel 166 MHz 3.5 ns 165-FBGA (13x15)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number MT58L128L32D1F-6
Product Name Memory
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V3557S80PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8 ns
Density 4500 kbits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details