Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53E768M32D4DT-053 WT:E

Description
IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 053 WT:E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 053 WT:E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53E768M32D4DT-053 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E768M32D4DT-053 WT:E
1.866GHZ Memory IC and Storage Component 774-MT53E768M32D4DT-053 WT:E
IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 053 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT-053 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53E768M32D4DT-053 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E768M32D4DT-053 WT:E
Memory - SDRAM - MT53E768M32D4DT-053 WT:E
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) - 1.866 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53E768 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) - 1.866 GHz 200-VFBGA (10x14.5)
Package: 200-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53E768
Categories: Integrated Circuits (ICs)
Case / Package: 200-VFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E768M32D4DT-053 WT:E
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8461 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8461
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8461
DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz 200-VFBGA (10x14.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E768M32D4DT-053 WT:E MT53E768M32D4DT-053 WT:E MT53E768M32D4DT-053 WT:E MT53E768M32D4DT-053 WT:E 80AH8461 MT53E768M32D4DT-053 WT:E
Product Name 1.866GHZ Memory IC and Storage Component Memory - SDRAM - MT53E768M32D4DT-053 WT:E Memory Integrated Circuits (ICs) - Memory Memory Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray BGA; 200-VFBGA (10x14.5) BGA 200-VFBGA VFBGA BGA; 200-VFBGA
Supply Voltage 1.1V 1.1V 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 785 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers