Micron Technology, Inc. Memory MT53E768M32D4DT-053 AUT:E

Description
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz
Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz

Buy Now
Dram, 1.5G X 16Bit, -40 To 125Deg C; Dram Type Micron - 80AH8460 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 1.5G X 16Bit, -40 To 125Deg C; Dram Type Micron
80AH8460
Dram, 1.5G X 16Bit, -40 To 125Deg C; Dram Type Micron 80AH8460
DRAM, 1.5G X 16BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:1.5G x 16bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 1.5G X 16BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:1.5G x 16bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E768M32D4DT-053 AUT:E
LPDDR4 24G 1.5GX16 FBGA QDP

LPDDR4 24G 1.5GX16 FBGA QDP

Supplier's Site
LPDDR4 24G 1.5GX16 FBGA QDP

LPDDR4 24G 1.5GX16 FBGA QDP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E768M32D4DT-053 AUT:E 80AH8460 MT53E768M32D4DT-053 AUT:E MT53E768M32D4DT-053 AUT:E
Product Name Memory Dram, 1.5G X 16Bit, -40 To 125Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 24000000 kbits 24000000 kbits 24000000 kbits 24000000 kbits
Supply Voltage 1.1V 1.1V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 2551565 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details