Micron Technology, Inc. Memory - SDRAM - MT53E768M32D4DT-053 AIT:E MT53E768M32D4DT-053 AIT:E

Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Features: Memory IC 1.866 GHz Package: Tray Family Name: MT53E768 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Features: Memory IC 1.866 GHz Package: Tray Family Name: MT53E768 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT53E768M32D4DT-053 AIT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E768M32D4DT-053 AIT:E
Memory - SDRAM - MT53E768M32D4DT-053 AIT:E
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Features: Memory IC 1.866 GHz Package: Tray Family Name: MT53E768 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Features: Memory IC 1.866 GHz
Package: Tray
Family Name: MT53E768
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
Memory - MT53E768M32D4DT-053AIT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 1.866GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 1.866GHz 200-VFBGA (10x14.5)

Buy Now Datasheet
1.866GHZ Memory IC and Storage Component - 774-MT53E768M32D4DT-053 AIT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E768M32D4DT-053 AIT:E
1.866GHZ Memory IC and Storage Component 774-MT53E768M32D4DT-053 AIT:E
IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 053 AIT:E can be used for catalog matching and distributor lookup.

IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 AIT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT-053 AIT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 768M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8459 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8459
Dram, 768M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8459
DRAM, 768M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E768M32D4DT-053 AIT:E
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz 200-VFBGA (10x14.5)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E768M32D4DT-053AIT:E-ND 774-MT53E768M32D4DT-053 AIT:E 80AH8459 MT53E768M32D4DT-053 AIT:E MT53E768M32D4DT-053 AIT:E MT53E768M32D4DT-053 AIT:E MT53E768M32D4DT-053 AIT:E
Product Name Memory - SDRAM - MT53E768M32D4DT-053 AIT:E Memory 1.866GHZ Memory IC and Storage Component Dram, 768M X 32Bit, -40 To 95Deg C; Dram Type Micron Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 200-VFBGA BGA; Tray VFBGA 200-VFBGA BGA BGA; 200-VFBGA
Access Time 3.5 ns
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3791-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details