Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53E768M32D4DT-053 AAT:E

Description
IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 053 AAT:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 053 AAT:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53E768M32D4DT-053 AAT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E768M32D4DT-053 AAT:E
1.866GHZ Memory IC and Storage Component 774-MT53E768M32D4DT-053 AAT:E
IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 053 AAT:E can be used for catalog matching and distributor lookup.

IC DRAM 24GBIT 1.866GHZ 200VFBGA Product overview: MT53E768M32D4DT-053 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT-053 AAT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT53E768M32D4DT-053 AAT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E768M32D4DT-053 AAT:E
Memory - SDRAM - MT53E768M32D4DT-053 AAT:E
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) - 1.866 GHz 200-VFBGA (10x14.5) Package: 200-VFBGA Package: Tray Mounting: Surface Mount Family Name: MT53E768 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) - 1.866 GHz 200-VFBGA (10x14.5)
Package: 200-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT53E768
Categories: Integrated Circuits (ICs)
Case / Package: 200-VFBGA (10x14.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.32.0036

Buy Now
Memory - MT53E768M32D4DT-053AAT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 1.866GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 1.866GHz 200-VFBGA (10x14.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory MT53E768M32D4DT-053 AAT:E
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 1.866 GHz 200-VFBGA (10x14.5)

Buy Now
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
IC DRAM 24GBIT 1.866GHZ 200VFBGA

IC DRAM 24GBIT 1.866GHZ 200VFBGA

Supplier's Site
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8458 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8458
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8458
DRAM, 768M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E768M32D4DT-053 AAT:E MT53E768M32D4DT-053AAT:E-ND MT53E768M32D4DT-053 AAT:E MT53E768M32D4DT-053 AAT:E MT53E768M32D4DT-053 AAT:E MT53E768M32D4DT-053 AAT:E 80AH8458
Product Name 1.866GHZ Memory IC and Storage Component Memory - SDRAM - MT53E768M32D4DT-053 AAT:E Memory Integrated Circuits (ICs) - Memory Memory Memory Memory Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM Chip
Access Time 3.5 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Address Bus Width 32 bits
Package Type BGA; Tray BGA; 200-VFBGA (10x14.5) 200-VFBGA BGA BGA; 200-VFBGA 200-VFBGA VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 4164-12JDS/BEA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers