Micron Technology, Inc. 2.133GHZ Memory IC and Storage Component MT53E768M32D4DT-046 WT:E

Description
IC DRAM 24GBIT 2.133GHZ 200VFBGA Product overview: MT53E768M32D4DT-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 046 WT:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 24GBIT 2.133GHZ 200VFBGA Product overview: MT53E768M32D4DT-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 046 WT:E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.133GHZ Memory IC and Storage Component - 774-MT53E768M32D4DT-046 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E768M32D4DT-046 WT:E
2.133GHZ Memory IC and Storage Component 774-MT53E768M32D4DT-046 WT:E
IC DRAM 24GBIT 2.133GHZ 200VFBGA Product overview: MT53E768M32D4DT-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 046 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 24GBIT 2.133GHZ 200VFBGA Product overview: MT53E768M32D4DT-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT-046 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT53E768M32D4DT-046 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT53E768M32D4DT-046 WT:E
Memory - SDRAM - MT53E768M32D4DT-046 WT:E
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) - 2.133 GHz 200-VFBGA (10x14.5) Package: Tray Package: 200-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT53E768 Categories: Integrated Circuits (ICs) Case / Package: 200-VFBGA (10x14.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1360 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) - 2.133 GHz 200-VFBGA (10x14.5)
Package: Tray
Package: 200-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT53E768
Categories: Integrated Circuits (ICs)
Case / Package: 200-VFBGA (10x14.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1360
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036

Buy Now
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8457 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8457
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8457
DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site
IC DRAM 24GBIT 2.133GHZ 200VFBGA

IC DRAM 24GBIT 2.133GHZ 200VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT53E768M32D4DT-046 WT:E
IC DRAM 24GBIT 2.133GHZ 200VFBGA

IC DRAM 24GBIT 2.133GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz 200-VFBGA (10x14.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E768M32D4DT-046 WT:E 80AH8457 MT53E768M32D4DT-046 WT:E MT53E768M32D4DT-046 WT:E MT53E768M32D4DT-046 WT:E
Product Name 2.133GHZ Memory IC and Storage Component Memory - SDRAM - MT53E768M32D4DT-046 WT:E Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type BGA; Tray BGA; 200-VFBGA (10x14.5) VFBGA BGA BGA; 200-VFBGA
Pins 200 200
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - 1779660 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers