Micron Technology, Inc. Memory MT53E768M32D4DT-046 AAT:E

Description
SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 2.133GHz 200-VFBGA (10x14.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 2.133GHz 200-VFBGA (10x14.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT53E768M32D4DT-046AAT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 2.133GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gb (768M x 32) 2.133GHz 200-VFBGA (10x14.5)

Buy Now Datasheet
2.133GHZ Memory IC and Storage Component - 774-MT53E768M32D4DT-046 AAT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E768M32D4DT-046 AAT:E
2.133GHZ Memory IC and Storage Component 774-MT53E768M32D4DT-046 AAT:E
IC DRAM 24GBIT 2.133GHZ 200VFBGA Product overview: MT53E768M32D4DT-046 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT- 046 AAT:E can be used for catalog matching and distributor lookup.

IC DRAM 24GBIT 2.133GHZ 200VFBGA Product overview: MT53E768M32D4DT-046 AAT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E768M32D4DT-046 AAT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53E768M32D4DT-046 AAT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E768M32D4DT-046 AAT:E
Memory - DDR - MT53E768M32D4DT-046 AAT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory MT53E768M32D4DT-046 AAT:E
IC DRAM 24GBIT 2.133GHZ 200VFBGA

IC DRAM 24GBIT 2.133GHZ 200VFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz 200-VFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz 200-VFBGA (10x14.5)

Buy Now
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8454 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8454
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8454
DRAM, 768M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:VFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC DRAM 24GBIT 2.133GHZ 200VFBGA

IC DRAM 24GBIT 2.133GHZ 200VFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E768M32D4DT-046AAT:E-ND 774-MT53E768M32D4DT-046 AAT:E MT53E768M32D4DT-046 AAT:E MT53E768M32D4DT-046 AAT:E 80AH8454 MT53E768M32D4DT-046 AAT:E
Product Name Memory 2.133GHZ Memory IC and Storage Component Memory - DDR - MT53E768M32D4DT-046 AAT:E Integrated Circuits (ICs) - Memory Memory Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 200-VFBGA BGA; Tray BGA BGA; 200-VFBGA VFBGA
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers