Micron Technology, Inc. Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron MT53E768M32D4DE-046 WT:E

Description
DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes
Description
DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8450 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8450
Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8450
DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH8450
Product Name Dram, 768M X 32Bit, -25 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details