Micron Technology, Inc. Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron MT53E768M32D4DE-046 AAT:E

Description
DRAM, 768M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes
Datasheet
Description
DRAM, 768M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8446 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8446
Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8446
DRAM, 768M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 768M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:24Gbit; DRAM Memory Configuration:768M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH8446
Product Name Dram, 768M X 32Bit, -40 To 105Deg C; Dram Type Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002331896 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details