Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
MICRON TECHNOLOGY, INC.
MT53E768M32D2NP-053 RS WT:A -- LPDDR424GBIT32200/264WFBGA, TRAY ROHS COMPLIANT MICRON
Micron Technology, Inc.
Lpddr424Gbit32200/264Wfbga, Tray Rohs Compliant Micron
MT53E768M32D2NP-053 RS WT:A
Description
LPDDR424GBIT32200/26 4WFBGA, TRAY ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
LPDDR424GBIT32200/26 4WFBGA, TRAY ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Lpddr424Gbit32200/264Wfbga, Tray Rohs Compliant Micron
80AH8445
Lpddr424Gbit32200/264Wfbga, Tray Rohs Compliant Micron
80AH8445
LPDDR424GBIT32200/26 4WFBGA, TRAY ROHS COMPLIANT: YES
LPDDR424GBIT32200/26
4WFBGA, TRAY ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Memory Chips
Product Number
80AH8445
Product Name
Lpddr424Gbit32200/264Wfbga, Tray Rohs Compliant Micron
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - FIFOs Memory
67C401-15N
Specs
Data Rate
15 MHz
Operating Current
45 mA
View Details
RS Components, Ltd.
SDRAM
2420767
Specs
Memory Category
DRAM Chip
Access Time
20 ns
Operating Temperature
-40 C (-40 F)
View Details
Micross Components, Inc.
5V Memory IC and Storage Component
MT5C2568C-25/883C
Specs
Memory Category
SRAM Chip
Operating Temperature
-55 C (-67 F)
Density
1000 kbits
View Details
2
suppliers
Texas Instruments
Memory IC and Storage Component
DP8429TD-70
Specs
Memory Category
DRAM Chip
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
Bulk
View Details
3
suppliers