Micron Technology, Inc. Memory MT53E512M64D4NW-053 WT:E

Description
SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) 1.866GHz
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) 1.866GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT53E512M64D4NW-053WT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) 1.866GHz

SDRAM - Mobile LPDDR4 Memory IC 32Gb (512M x 64) 1.866GHz

Buy Now Datasheet
Memory - DDR - MT53E512M64D4NW-053 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E512M64D4NW-053 WT:E
Memory - DDR - MT53E512M64D4NW-053 WT:E
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
1.866GHZ Memory IC and Storage Component - 774-MT53E512M64D4NW-053 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E512M64D4NW-053 WT:E
1.866GHZ Memory IC and Storage Component 774-MT53E512M64D4NW-053 WT:E
IC DRAM 32GBIT 1.866GHZ 432VFBGA Product overview: MT53E512M64D4NW-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M64D4NW- 053 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 32GBIT 1.866GHZ 432VFBGA Product overview: MT53E512M64D4NW-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M64D4NW-053 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 432-VFBGA (15x15)

SDRAM - Mobile LPDDR4 Memory IC 32Gbit 1.866 GHz 432-VFBGA (15x15)

Buy Now
LPDDR4 32G 512MX64 FBGA WT QDP

LPDDR4 32G 512MX64 FBGA WT QDP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53E512M64D4NW-053 WT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53E512M64D4NW-053 WT:E
Integrated Circuits (ICs) - Memory - Memory MT53E512M64D4NW-053 WT:E
IC DRAM 32GBIT 1.866GHZ 432VFBGA

IC DRAM 32GBIT 1.866GHZ 432VFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E512M64D4NW-053WT:E-ND 774-MT53E512M64D4NW-053 WT:E MT53E512M64D4NW-053 WT:E MT53E512M64D4NW-053 WT:E MT53E512M64D4NW-053 WT:E
Product Name Memory Memory - DDR - MT53E512M64D4NW-053 WT:E 1.866GHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 432-VFBGA BGA; Box BGA; 432-VFBGA
Density 32000000 kbits 32000000 kbits 32000000 kbits 32000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details