IC DRAM 32GBIT PAR 376WFBGA
SDRAM - Mobile LPDDR4 Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 376-WFBGA (14x14)
IC DRAM LPDDR4 32G 512MX64 FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT53E512M64D2NZ-46WT:BTR-ND | MT53E512M64D2NZ-46 WT:B TR | MT53E512M64D2NZ-46 WT:B TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | 376-WFBGA | BGA; 376-WFBGA | BGA |
| Supply Voltage | 1.06V ~ 1.17V | 1.06V ~ 1.17V | 1.06V ~ 1.17V |