IC DRAM 32GBIT PAR 556WFBGA
IC DRAM LPDDR4 32G 512MX64 FBGA
SDRAM - Mobile LPDDR4 Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 556-WFBGA (12.4x12.4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT53E512M64D2HJ-046WT:BTR-ND | MT53E512M64D2HJ-046 WT:B TR | MT53E512M64D2HJ-046 WT:B TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Package Type | 556-TFBGA | BGA | BGA; 556-TFBGA |
| Supply Voltage | 1.06V ~ 1.17V | 1.06V ~ 1.17V | 1.06V ~ 1.17V |