Micron Technology, Inc. Memory MT53E512M64D2HJ-046 AUT:B

Description
IC DRAM 32GBIT PAR 556WFBGA
Request a Quote Datasheet
Description
IC DRAM 32GBIT PAR 556WFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E512M64D2HJ-046AUT:B-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 32GBIT PAR 556WFBGA

IC DRAM 32GBIT PAR 556WFBGA

Buy Now Datasheet
Dram, 512M X 64Bit, -40 To 125Deg C; Dram Type Micron - 81AJ0003 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 64Bit, -40 To 125Deg C; Dram Type Micron
81AJ0003
Dram, 512M X 64Bit, -40 To 125Deg C; Dram Type Micron 81AJ0003
DRAM, 512M X 64BIT, -40 TO 125DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:512M x 64bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V RoHS Compliant: Yes

DRAM, 512M X 64BIT, -40 TO 125DEG C; DRAM Type:Mobile LPDDR4; DRAM Density:32Gbit; DRAM Memory Configuration:512M x 64bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:556Pins; Supply Voltage Nom:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 557-MT53E512M64D2HJ-046AUT:B-ND 81AJ0003
Product Name Memory Dram, 512M X 64Bit, -40 To 125Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 556-TFBGA TFBGA
Supply Voltage 1.06V ~ 1.17V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details