Micron Technology, Inc. Memory - DDR - MT53E512M32D2NP-046 WT:E MT53E512M32D2NP-046 WT:E

Description
Manufacturer: Micron Technology Inc. Features: Memory IC 2.133 GHz Package: Box Family Name: MT53E512 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1360
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Features: Memory IC 2.133 GHz Package: Box Family Name: MT53E512 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E512M32D2NP-046 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E512M32D2NP-046 WT:E
Memory - DDR - MT53E512M32D2NP-046 WT:E
Manufacturer: Micron Technology Inc. Features: Memory IC 2.133 GHz Package: Box Family Name: MT53E512 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1360

Manufacturer: Micron Technology Inc.
Features: Memory IC 2.133 GHz
Package: Box
Family Name: MT53E512
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1360

Buy Now
Memory - MT53E512M32D2NP-046WT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 2.133GHz

SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 2.133GHz

Buy Now Datasheet
2.133GHZ Memory IC and Storage Component - 774-MT53E512M32D2NP-046 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E512M32D2NP-046 WT:E
2.133GHZ Memory IC and Storage Component 774-MT53E512M32D2NP-046 WT:E
IC DRAM 16GBIT 2.133GHZ 200WFBGA Product overview: MT53E512M32D2NP-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2NP- 046 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT 2.133GHZ 200WFBGA Product overview: MT53E512M32D2NP-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2NP-046 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT53E512M32D2NP-046 WT:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT53E512M32D2NP-046 WT:E
Integrated Circuits (ICs) - Memory - Memory MT53E512M32D2NP-046 WT:E
IC DRAM 16GBIT 2.133GHZ 200WFBGA

IC DRAM 16GBIT 2.133GHZ 200WFBGA

Supplier's Site
IC DRAM 16GBIT 2.133GHZ 200WFBGA

IC DRAM 16GBIT 2.133GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 16Gbit 2.133 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 16Gbit 2.133 GHz 200-WFBGA (10x14.5)

Buy Now
Lpddr416G512Mx32Fbgawtddp, Tray Micron - 80AH8425 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr416G512Mx32Fbgawtddp, Tray Micron
80AH8425
Lpddr416G512Mx32Fbgawtddp, Tray Micron 80AH8425
LPDDR416G512MX32FBGA WTDDP, TRAY

LPDDR416G512MX32FBGAWTDDP, TRAY

Supplier's Site
LPDDR4 16G 512MX32 FBGA WT DDP

LPDDR4 16G 512MX32 FBGA WT DDP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E512M32D2NP-046WT:E-ND 774-MT53E512M32D2NP-046 WT:E MT53E512M32D2NP-046 WT:E MT53E512M32D2NP-046 WT:E MT53E512M32D2NP-046 WT:E 80AH8425 MT53E512M32D2NP-046 WT:E
Product Name Memory - DDR - MT53E512M32D2NP-046 WT:E Memory 2.133GHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Lpddr416G512Mx32Fbgawtddp, Tray Micron Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 200-WFBGA BGA; Box 200-WFBGA BGA; 200-WFBGA
Pins 200
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details