Micron Technology, Inc. Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron MT53E512M32D2FW-046 WT ES:D

Description
DRAM, 512M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes
Description
DRAM, 512M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8419 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8419
Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8419
DRAM, 512M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH8419
Product Name Dram, 512M X 32Bit, -25 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00045230 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details