Micron Technology, Inc. Memory MT53E512M32D2FW-046 AUT:D

Description
IC DRAM 16GBIT PAR 200TFBGA
Request a Quote Datasheet
Description
IC DRAM 16GBIT PAR 200TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E512M32D2FW-046AUT:D-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT PAR 200TFBGA

IC DRAM 16GBIT PAR 200TFBGA

Buy Now Datasheet
Dram, 512M X 32Bit, -40 To 125Deg C; Dram Type Micron - 80AH8418 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -40 To 125Deg C; Dram Type Micron
80AH8418
Dram, 512M X 32Bit, -40 To 125Deg C; Dram Type Micron 80AH8418
DRAM, 512M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
SDRAM - Mobile LPDDR4X Memory IC 16Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)

SDRAM - Mobile LPDDR4X Memory IC 16Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E512M32D2FW-046AUT:D-ND 80AH8418 MT53E512M32D2FW-046 AUT:D
Product Name Memory Dram, 512M X 32Bit, -40 To 125Deg C; Dram Type Micron Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 200-TFBGA TFBGA BGA; 200-TFBGA
Supply Voltage 1.06V ~ 1.17V 1.06V ~ 1.17V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details