Micron Technology, Inc. Memory MT53E512M32D2FW-046 AIT:D

Description
IC DRAM 16GBIT 200TFBGA
Request a Quote Datasheet
Description
IC DRAM 16GBIT 200TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-MT53E512M32D2FW-046AIT:D-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT 200TFBGA

IC DRAM 16GBIT 200TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MT53E512M32D2FW-046 AIT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53E512M32D2FW-046 AIT:D
Memory IC and Storage Component 774-MT53E512M32D2FW-046 AIT:D
LPDDR4 16G 512MX32 FBGA Product overview: MT53E512M32D2FW-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2FW- 046 AIT:D can be used for catalog matching and distributor lookup.

LPDDR4 16G 512MX32 FBGA Product overview: MT53E512M32D2FW-046 AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2FW-046 AIT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT53E512M32D2FW-046 AIT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E512M32D2FW-046 AIT:D
Memory - DDR - MT53E512M32D2FW-046 AIT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Dram, 512M X 32Bit, -40 To 95Deg C; Dram Type Micron - 80AH8417 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -40 To 95Deg C; Dram Type Micron
80AH8417
Dram, 512M X 32Bit, -40 To 95Deg C; Dram Type Micron 80AH8417
DRAM, 512M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 32BIT, -40 TO 95DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E512M32D2FW-046AIT:D-ND 774-MT53E512M32D2FW-046 AIT:D 80AH8417
Product Name Memory Memory IC and Storage Component Memory - DDR - MT53E512M32D2FW-046 AIT:D Dram, 512M X 32Bit, -40 To 95Deg C; Dram Type Micron
Memory Category DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S03ALM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CLCC20
View Details
4 suppliers