Micron Technology, Inc. Memory - DDR - MT53E512M32D2FW-046 AAT:D MT53E512M32D2FW-046 AAT:D

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E512M32D2FW-046 AAT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E512M32D2FW-046 AAT:D
Memory - DDR - MT53E512M32D2FW-046 AAT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-MT53E512M32D2FW-046AAT:D-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 16GBIT PAR 200TFBGA

IC DRAM 16GBIT PAR 200TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-MT53E512M32D2FW-046 AAT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53E512M32D2FW-046 AAT:D
Memory IC and Storage Component 774-MT53E512M32D2FW-046 AAT:D
LPDDR4 16G 512MX32 FBGA Product overview: MT53E512M32D2FW-046 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2FW- 046 AAT:D can be used for catalog matching and distributor lookup.

LPDDR4 16G 512MX32 FBGA Product overview: MT53E512M32D2FW-046 AAT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D2FW-046 AAT:D can be used for catalog matching and distributor lookup.

Supplier's Site
Dram, 512M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH8416 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 512M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH8416
Dram, 512M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH8416
DRAM, 512M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 512M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR4; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-MT53E512M32D2FW-046AAT:D-ND 774-MT53E512M32D2FW-046 AAT:D 80AH8416
Product Name Memory - DDR - MT53E512M32D2FW-046 AAT:D Memory Memory IC and Storage Component Dram, 512M X 32Bit, -40 To 105Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 200-TFBGA BGA; Box TFBGA
Density 16000000 kbits 16000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 580536-004-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers