Series: *
Categories: Memory
IC DRAM 16GBIT 2.133GHZ 200WFBGA
IC DRAM 16GBIT 2.133GHZ 200WFBGA Product overview: MT53E512M32D1ZW-046 IT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D1ZW-
IC DRAM 16GBIT 2.133GHZ 200WFBGA
LPDDR4 16G 512MX32 FBGA IT ROHS COMPLIANT: YES
DRAM IC ROHS COMPLIANT: YES
IC DRAM 16GBIT 2.133GHZ 200WFBGA
SDRAM - Mobile LPDDR4 Memory IC 16Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 557-MT53E512M32D1ZW-046IT:B-ND | 774-MT53E512M32D1ZW-046 IT:B | MT53E512M32D1ZW-046 IT:B | 67AJ1404 | 32AK0854 | MT53E512M32D1ZW-046 IT:B | MT53E512M32D1ZW-046 IT:B | |
| Product Name | Memory - DDR - MT53E512M32D1ZW-046 IT:B | Memory | 2.133GHZ Memory IC and Storage Component | Memory | Lpddr4 16G 512Mx32 Fbga It Rohs Compliant Micron | Dram Ic Rohs Compliant Micron | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR4; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 200-TFBGA | BGA; Tray | 200-TFBGA | BGA | BGA; 200-TFBGA | |||
| Supply Voltage | 1.06V ~ 1.17V | 1.06V ~ 1.17V | 1.06V ~ 1.17V | 1.06V ~ 1.17V | 1.06V ~ 1.17V | |||
| Access Time | 3.5 ns | 3.5 ns | 3.5 ns | 3.5 ns |