Micron Technology, Inc. Memory IC and Storage Component MT53E512M32D1NP-046 WT:B

Description
IC MEMORY DRAM 16G 512MX32 FBGA Product overview: MT53E512M32D1NP-046 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D1NP- 046 WT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MEMORY DRAM 16G 512MX32 FBGA Product overview: MT53E512M32D1NP-046 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D1NP- 046 WT:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT53E512M32D1NP-046 WT:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT53E512M32D1NP-046 WT:B
Memory IC and Storage Component 774-MT53E512M32D1NP-046 WT:B
IC MEMORY DRAM 16G 512MX32 FBGA Product overview: MT53E512M32D1NP-046 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D1NP- 046 WT:B can be used for catalog matching and distributor lookup.

IC MEMORY DRAM 16G 512MX32 FBGA Product overview: MT53E512M32D1NP-046 WT:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E512M32D1NP-046 WT:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-MT53E512M32D1NP-046WT:B-ND - DigiKey
Thief River Falls, MN, United States
Memory IC 200-WFBGA (10x14.5)

Memory IC 200-WFBGA (10x14.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
Integrated Circuits (ICs) - Memory - Memory
Category: Integrated Circuits (ICs) - Memory - Memory Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Micron Technology Inc. Package: Tray Product Status: Active Package / Case: 200-WFBGA Supplier Device Package: 200-WFBGA (10x14.5) Base Product Number: MT53E512 Mounting Type: Surface Mount REACH Status: REACH Unaffected

Category: Integrated Circuits (ICs) - Memory - Memory
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Micron Technology Inc.
Package: Tray
Product Status: Active
Package / Case: 200-WFBGA
Supplier Device Package: 200-WFBGA (10x14.5)
Base Product Number: MT53E512
Mounting Type: Surface Mount
REACH Status: REACH Unaffected

Buy Now Datasheet
Lpddr4 16G 512Mx32 Fbga Rohs Compliant Micron - 40AJ0881 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr4 16G 512Mx32 Fbga Rohs Compliant Micron
40AJ0881
Lpddr4 16G 512Mx32 Fbga Rohs Compliant Micron 40AJ0881
LPDDR4 16G 512MX32 FBGA ROHS COMPLIANT: YES

LPDDR4 16G 512MX32 FBGA ROHS COMPLIANT: YES

Supplier's Site
Dram Ic Rohs Compliant Micron - 32AK0850 - Newark, An Avnet Company
Chicago, IL, United States
Dram Ic Rohs Compliant Micron
32AK0850
Dram Ic Rohs Compliant Micron 32AK0850
DRAM IC ROHS COMPLIANT: YES

DRAM IC ROHS COMPLIANT: YES

Supplier's Site
IC MEMORY DRAM 16G 512MX32 FBGA

IC MEMORY DRAM 16G 512MX32 FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E512M32D1NP-046 WT:B
IC MEMORY DRAM 16G 512MX32 FBGA

IC MEMORY DRAM 16G 512MX32 FBGA

Supplier's Site
Memory IC 200-WFBGA (10x14.5)

Memory IC 200-WFBGA (10x14.5)

Buy Now Datasheet
IC MEMORY DRAM 16G 512MX32 FBGA

IC MEMORY DRAM 16G 512MX32 FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E512M32D1NP-046 WT:B 557-MT53E512M32D1NP-046WT:B-ND 40AJ0881 32AK0850 MT53E512M32D1NP-046 WT:B MT53E512M32D1NP-046 WT:B MT53E512M32D1NP-046 WT:B MT53E512M32D1NP-046 WT:B
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Lpddr4 16G 512Mx32 Fbga Rohs Compliant Micron Dram Ic Rohs Compliant Micron Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category DRAM; DRAM Chip
Access Time 5.4 ns
Density 64000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers