MT53E4D1BEG-DC TR -- MEMORY
Micron Technology, Inc.
Memory
MT53E4D1BEG-DC TR
Description
SPECIAL/CUSTOM LPDDR4
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Description
SPECIAL/CUSTOM LPDDR4
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
|
Product Number
|
MT53E4D1BEG-DC TR |
MT53E4D1BEG-DC TR |
|
Product Name
|
Memory |
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Density
2048000 kbits
Package Type
WSON
View Details
Memory Category
SSRAM; SRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
4096 kbits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details