Micron Technology, Inc. Memory - DDR - MT53E384M64D4NK-046 WT:E MT53E384M64D4NK-046 WT:E

Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (384M x 64) - 2.133 GHz Package: Tray Family Name: MT53E384 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 119 Estimated Pruduction Lead Time: 35 Weeks
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (384M x 64) - 2.133 GHz Package: Tray Family Name: MT53E384 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 119 Estimated Pruduction Lead Time: 35 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT53E384M64D4NK-046 WT:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT53E384M64D4NK-046 WT:E
Memory - DDR - MT53E384M64D4NK-046 WT:E
Manufacturer: Micron Technology Inc. Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (384M x 64) - 2.133 GHz Package: Tray Family Name: MT53E384 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 119 Estimated Pruduction Lead Time: 35 Weeks

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR4 Memory IC 24Gb (384M x 64) - 2.133 GHz
Package: Tray
Family Name: MT53E384
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 119
Estimated Pruduction Lead Time: 35 Weeks

Buy Now
2.133GHZ Memory IC and Storage Component - 774-MT53E384M64D4NK-046 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.133GHZ Memory IC and Storage Component
774-MT53E384M64D4NK-046 WT:E
2.133GHZ Memory IC and Storage Component 774-MT53E384M64D4NK-046 WT:E
IC DRAM 24GBIT 2.133GHZ FBGA QDP Product overview: MT53E384M64D4NK-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M64D4NK- 046 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 24GBIT 2.133GHZ FBGA QDP Product overview: MT53E384M64D4NK-046 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.133GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.133GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M64D4NK-046 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site
LPDDR4 24G 384MX64 FBGA QDP

LPDDR4 24G 384MX64 FBGA QDP

Supplier's Site
Lpddr424G384Mx64Fbgaqdp, Tray Rohs Compliant Micron - 80AH8401 - Newark, An Avnet Company
Chicago, IL, United States
Lpddr424G384Mx64Fbgaqdp, Tray Rohs Compliant Micron
80AH8401
Lpddr424G384Mx64Fbgaqdp, Tray Rohs Compliant Micron 80AH8401
LPDDR424G384MX64FBGA QDP, TRAY ROHS COMPLIANT: YES

LPDDR424G384MX64FBGAQDP, TRAY ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT53E384M64D4NK-046 WT:E
LPDDR4 24G 384MX64 FBGA QDP

LPDDR4 24G 384MX64 FBGA QDP

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz

SDRAM - Mobile LPDDR4 Memory IC 24Gbit 2.133 GHz

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E384M64D4NK-046 WT:E MT53E384M64D4NK-046 WT:E 80AH8401 MT53E384M64D4NK-046 WT:E MT53E384M64D4NK-046 WT:E
Product Name Memory - DDR - MT53E384M64D4NK-046 WT:E 2.133GHZ Memory IC and Storage Component Memory Lpddr424G384Mx64Fbgaqdp, Tray Rohs Compliant Micron Integrated Circuits (ICs) - Memory Memory
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - S80KS5122GABHI020 - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category DRAM Chip
Package Type BGA; PG-BGA-24
View Details
5 suppliers