Micron Technology, Inc. Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron MT53E384M32D2FW-046 WT:E

Description
DRAM, 384M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes
Description
DRAM, 384M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8395 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8395
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8395
DRAM, 384M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:2.133GHz; Memory Case Style:TFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 80AH8395
Product Name Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron
Memory Category DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120101VXA - 5962F1120101VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details