Micron Technology, Inc. 1.866GHZ Memory IC and Storage Component MT53E384M32D2DS-053 WT:E

Description
IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 053 WT:E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 053 WT:E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.866GHZ Memory IC and Storage Component - 774-MT53E384M32D2DS-053 WT:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.866GHZ Memory IC and Storage Component
774-MT53E384M32D2DS-053 WT:E
1.866GHZ Memory IC and Storage Component 774-MT53E384M32D2DS-053 WT:E
IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS- 053 WT:E can be used for catalog matching and distributor lookup.

IC DRAM 12GBIT 1.866GHZ 200WFBGA Product overview: MT53E384M32D2DS-053 WT:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.866GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.866GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT53E384M32D2DS-053 WT:E can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Integrated Circuits (ICs) - Memory MT53E384M32D2DS-053 WT:E
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron - 80AH8390 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron
80AH8390
Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron 80AH8390
DRAM, 384M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -25 TO 85DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT53E384M32D2DS-053 WT:E MT53E384M32D2DS-053 WT:E MT53E384M32D2DS-053 WT:E 80AH8390 MT53E384M32D2DS-053 WT:E MT53E384M32D2DS-053 WT:E
Product Name 1.866GHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Dram, 384M X 32Bit, -25 To 85Deg C; Dram Type Micron Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip SDRAM - Mobile LPDDR4; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Address Bus Width 32 bits
Package Type BGA; Tray BGA; 200-WFBGA BGA WFBGA 200-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - A2C0006273800 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SN74ACT2228 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2228DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers