Micron Technology, Inc. Memory MT53E384M32D2DS-053 AUT:E

Description
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 1.866GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 1.866GHz 200-WFBGA (10x14.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT53E384M32D2DS-053AUT:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 1.866GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gb (384M x 32) 1.866GHz 200-WFBGA (10x14.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory MT53E384M32D2DS-053 AUT:E
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site
IC DRAM 12GBIT 1.866GHZ 200WFBGA

IC DRAM 12GBIT 1.866GHZ 200WFBGA

Supplier's Site
SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

SDRAM - Mobile LPDDR4 Memory IC 12Gbit 1.866 GHz 200-WFBGA (10x14.5)

Buy Now
Dram, 384M X 32Bit, -40 To 125Deg C; Dram Type Micron - 80AH8389 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 384M X 32Bit, -40 To 125Deg C; Dram Type Micron
80AH8389
Dram, 384M X 32Bit, -40 To 125Deg C; Dram Type Micron 80AH8389
DRAM, 384M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

DRAM, 384M X 32BIT, -40 TO 125DEG C; DRAM Type:LPDDR4; DRAM Density:12Gbit; DRAM Memory Configuration:384M x 32bit; Clock Frequency:1.866GHz; Memory Case Style:WFBGA; No. of Pins:200Pins; Supply Voltage Nom:1.1V; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT53E384M32D2DS-053AUT:E-ND MT53E384M32D2DS-053 AUT:E MT53E384M32D2DS-053 AUT:E MT53E384M32D2DS-053 AUT:E 80AH8389
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory Dram, 384M X 32Bit, -40 To 125Deg C; Dram Type Micron
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 200-WFBGA BGA BGA; 200-WFBGA WFBGA
Data Rate 1866 MHz 1866 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
FIFOs Memory - MPD23755MVFR - Quarktwin Technology Ltd.
View Details
3 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71256TTSA15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details